NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK100-50GL BUK100-50GL

Description
Manufacturer: NXP Win Source Part Number: 1155966-BUK100-50GL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): RFP15N05L; STP15N05L; STP15N05LFI; BUK100-50GL; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1155966-BUK100-50GL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): RFP15N05L; STP15N05L; STP15N05LFI; BUK100-50GL; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK100-50GL
BUK100-50GL
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK100-50GL BUK100-50GL
Manufacturer: NXP Win Source Part Number: 1155966-BUK100-50GL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): RFP15N05L; STP15N05L; STP15N05LFI; BUK100-50GL; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1155966-BUK100-50GL
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): RFP15N05L; STP15N05L; STP15N05LFI; BUK100-50GL;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BUK100-50GL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK100-50GL
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details