NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BU505 BU505

Description
Manufacturer: NXP Win Source Part Number: 237990-BU505 Family Name: BU505 Introduction Date: February 01, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 237990-BU505 Family Name: BU505 Introduction Date: February 01, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BU505 - 237990-BU505 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BU505
237990-BU505
TRANSISTORS - Transistors (BJT) - Single - BU505 237990-BU505
Manufacturer: NXP Win Source Part Number: 237990-BU505 Family Name: BU505 Introduction Date: February 01, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 237990-BU505
Family Name: BU505
Introduction Date: February 01, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 237990-BU505
Product Name TRANSISTORS - Transistors (BJT) - Single - BU505
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
50V SOT23 Bipolar Transistor - 292-BCR521E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219418 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details