TRIAC; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:95A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 70R3058 |
| Product Name | Triac; Peak Repetitive Off State Voltage Nxp |
| Standards and Certifications | RoHS |