NXP Semiconductors 800V 8A Triac BTA208-800E

Description
TRIAC SENS GATE 800V 8A TO220AB Product overview: BTA208-800E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA208-800E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 800V 8A TO220AB Product overview: BTA208-800E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA208-800E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 8A Triac
300-BTA208-800E
800V 8A Triac 300-BTA208-800E
TRIAC SENS GATE 800V 8A TO220AB Product overview: BTA208-800E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA208-800E can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 8A TO220AB Product overview: BTA208-800E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA208-800E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 201498-BTA208-800E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201498-BTA208-800E
Discrete Semiconductor Products 201498-BTA208-800E
Manufacturer: NXP Win Source Part Number: 201498-BTA208-800E Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 72A Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 201498-BTA208-800E
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 72A
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BTA208-800E 201498-BTA208-800E
Product Name 800V 8A Triac Discrete Semiconductor Products
Package Type Tube TO-220-3
Unlock Full Specs
to access all available technical data