NXP Semiconductors Discrete Semiconductor Products BT169D,116

Description
Manufacturer: NXP Win Source Part Number: 119865-BT169D,116 Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Reel(TR) Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 119865-BT169D,116 Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Reel(TR) Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 119865-BT169D,116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
119865-BT169D,116
Discrete Semiconductor Products 119865-BT169D,116
Manufacturer: NXP Win Source Part Number: 119865-BT169D,116 Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Reel(TR) Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 100μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 119865-BT169D,116
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Reel(TR)
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 119865-BT169D,116
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products