Manufacturer: NXP
Win Source Part Number: 201468-BT152-500RT
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 60mA
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 32mA
Voltage - On State (Vtm) (Max): 1.75V
Current - On State (It (AV)) (Max): 13A
Current - On State (It (RMS)) (Max): 20A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A
SCR Type: Standard Recovery
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201468-BT152-500RT |
| Product Name | Discrete Semiconductor Products |