NXP Semiconductors Discrete Semiconductor Products BT151X-500R

Description
Manufacturer: NXP Win Source Part Number: 201467-BT151X-500R Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: TO-220-3 Current - Hold (Ih) (Max): 20mA Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.75V Current - On State (It (AV)) (Max): 7.5A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Standard Recovery Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201467-BT151X-500R Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: TO-220-3 Current - Hold (Ih) (Max): 20mA Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.75V Current - On State (It (AV)) (Max): 7.5A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Standard Recovery Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 201467-BT151X-500R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201467-BT151X-500R
Discrete Semiconductor Products 201467-BT151X-500R
Manufacturer: NXP Win Source Part Number: 201467-BT151X-500R Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: TO-220-3 Current - Hold (Ih) (Max): 20mA Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.75V Current - On State (It (AV)) (Max): 7.5A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A SCR Type: Standard Recovery Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201467-BT151X-500R
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package: TO-220-3
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.75V
Current - On State (It (AV)) (Max): 7.5A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
SCR Type: Standard Recovery
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 201467-BT151X-500R
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data