Manufacturer: NXP
Win Source Part Number: 201466-BT151S-650L
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: DPAK
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 650V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Voltage - On State (Vtm) (Max): 1.75V
Current - On State (It (AV)) (Max): 7.5A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
SCR Type: Standard Recovery
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201466-BT151S-650L |
| Product Name | Discrete Semiconductor Products |