Manufacturer: NXP
Win Source Part Number: 201465-BT151-650R
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 650V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.75V
Current - On State (It (AV)) (Max): 7.5A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
SCR Type: Standard Recovery
Family Name: BT151-650R
Alternative Parts (Cross-Reference): CS220-16M; FS1209MH00TU ; TN1205H-6T; TYN612MRG;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201465-BT151-650R |
| Product Name | Discrete Semiconductor Products |