Manufacturer: NXP
Win Source Part Number: 201462-BT148-600R
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-82
Manufacturer Device Package: SOT-82-3
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A
SCR Type: Sensitive Gate
Family Name: BT148-600R
Alternative Parts (Cross-Reference): X0402MF; X0402MF 0AA2; X0402MF 1AA2; BT148-600R,127;
Introduction Date: August 05, 2015
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201462-BT148-600R |
| Product Name | Discrete Semiconductor Products |