NXP Semiconductors Discrete Semiconductor Products BT139X-600F,127

Description
Manufacturer: NXP Win Source Part Number: 131511-BT139X-600F,1 27 Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: TO-220F Current - Hold (Ih) (Max): 45mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A Triac Type: Standard Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 131511-BT139X-600F,1 27 Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: TO-220F Current - Hold (Ih) (Max): 45mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A Triac Type: Standard Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 131511-BT139X-600F,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
131511-BT139X-600F,127
Discrete Semiconductor Products 131511-BT139X-600F,127
Manufacturer: NXP Win Source Part Number: 131511-BT139X-600F,1 27 Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: TO-220F Current - Hold (Ih) (Max): 45mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A Triac Type: Standard Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: NXP
Win Source Part Number: 131511-BT139X-600F,127
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package: TO-220F
Current - Hold (Ih) (Max): 45mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A
Triac Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 131511-BT139X-600F,127
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data