Manufacturer: NXP
Win Source Part Number: 124432-BT139B-600,11
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
Current - Hold (Ih) (Max): 45mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A
Triac Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 800
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 124432-BT139B-600,118 |
| Product Name | Discrete Semiconductor Products |