NXP Semiconductors 600V 12A 105A Triac BT138X-600E,127

Description
TRIAC 600V 12A(RMS) 105A 3-Pin(3+Tab) TO-220F Rail Product overview: BT138X-600E,127 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-600E,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 12A(RMS) 105A 3-Pin(3+Tab) TO-220F Rail Product overview: BT138X-600E,127 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-600E,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 12A 105A Triac
300-BT138X-600E,127
600V 12A 105A Triac 300-BT138X-600E,127
TRIAC 600V 12A(RMS) 105A 3-Pin(3+Tab) TO-220F Rail Product overview: BT138X-600E,127 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-600E,127 can be used for catalog matching and distributor lookup.

TRIAC 600V 12A(RMS) 105A 3-Pin(3+Tab) TO-220F Rail Product overview: BT138X-600E,127 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-600E,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1278738-BT138X-600E,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1278738-BT138X-600E,127
Discrete Semiconductor Products - Thyristors - TRIACs 1278738-BT138X-600E,127
Win Source Part Number: 1278738-BT138X-600E, 127 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 1 Current - Hold (Ih) (Max): 30 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 12 A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220F Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: NXP USA Inc. Other Names: 2156-BT138X-600E,127 ,WENNXPBT138X-600E,1 27

Win Source Part Number: 1278738-BT138X-600E,127
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 1
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: NXP USA Inc.
Other Names: 2156-BT138X-600E,127,WENNXPBT138X-600E,127

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BT138X-600E,127 1278738-BT138X-600E,127
Product Name 600V 12A 105A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Rail Bulk
Pin Count 3
Operating Temperature -40 C (-40 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data