Manufacturer: NXP
Win Source Part Number: 201450-BT138X-600D
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package: TO-220F
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 201450-BT138X-600D |
| Product Name | Discrete Semiconductor Products |
| Package Type | TO-220-3 Full Pack, Isolated Tab |