NXP Semiconductors Discrete Semiconductor Products BT138B-800E

Description
Manufacturer: NXP Win Source Part Number: 201449-BT138B-800E Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: D2PAK Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201449-BT138B-800E Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: D2PAK Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 201449-BT138B-800E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201449-BT138B-800E
Discrete Semiconductor Products 201449-BT138B-800E
Manufacturer: NXP Win Source Part Number: 201449-BT138B-800E Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: D2PAK Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201449-BT138B-800E
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 201449-BT138B-800E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data