TRIAC 600V 12A(RMS) 105A 3-Pin(3+Tab) TO-220AB Rail Product overview: BT138-600,127 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138-600,127 can be used for catalog matching and distributor lookup.
TRIAC; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:95A; Holding Current Max:30mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-BT138-600,127 | 70R3230 |
| Product Name | 600V 12A 105A Triac | Triac; Peak Repetitive Off State Voltage Nxp |
| Standards and Certifications | RoHS | RoHS |