NXP Semiconductors 600V 71A DPAK Triac BT137S-600E

Description
Thyristor Product Catalog / TRIAC 600V 71A 3-Pin(2+Tab) DPAK Product overview: BT137S-600E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor Product Catalog / TRIAC 600V 71A 3-Pin(2+Tab) DPAK Product overview: BT137S-600E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 71A DPAK Triac
300-BT137S-600E
600V 71A DPAK Triac 300-BT137S-600E
Thyristor Product Catalog / TRIAC 600V 71A 3-Pin(2+Tab) DPAK Product overview: BT137S-600E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600E can be used for catalog matching and distributor lookup.

Thyristor Product Catalog / TRIAC 600V 71A 3-Pin(2+Tab) DPAK Product overview: BT137S-600E from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600E can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BT137S-600E - 83605-BT137S-600E - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT137S-600E
83605-BT137S-600E
Triacs - BT137S-600E 83605-BT137S-600E
Manufacturer: NXP Win Source Part Number: 83605-BT137S-600E Family Name: BT137S-600E Alternative Parts (Cross-Reference): BT137S-600E,118; FT0811MD00TR; FT0811SD00TR; BCR5AS-12B#B01; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 83605-BT137S-600E
Family Name: BT137S-600E
Alternative Parts (Cross-Reference): BT137S-600E,118; FT0811MD00TR; FT0811SD00TR; BCR5AS-12B#B01;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BT137S-600E 83605-BT137S-600E
Product Name 600V 71A DPAK Triac Triacs - BT137S-600E
Unlock Full Specs
to access all available technical data