NXP Semiconductors 600V 8A 71A DPAK Triac BT137S-600D,118

Description
TRIAC 600V 8A(RMS) 71A 3-Pin(2+Tab) DPAK T/R Product overview: BT137S-600D,118 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600D,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 8A(RMS) 71A 3-Pin(2+Tab) DPAK T/R Product overview: BT137S-600D,118 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600D,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A 71A DPAK Triac
300-BT137S-600D,118
600V 8A 71A DPAK Triac 300-BT137S-600D,118
TRIAC 600V 8A(RMS) 71A 3-Pin(2+Tab) DPAK T/R Product overview: BT137S-600D,118 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600D,118 can be used for catalog matching and distributor lookup.

TRIAC 600V 8A(RMS) 71A 3-Pin(2+Tab) DPAK T/R Product overview: BT137S-600D,118 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 71A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 71A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 600V, 8A, Sot-428; Peak Repetitive Off State Voltage Nxp - 75R4715 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, Sot-428; Peak Repetitive Off State Voltage Nxp
75R4715
Triac, 600V, 8A, Sot-428; Peak Repetitive Off State Voltage Nxp 75R4715
TRIAC, 600V, 8A, SOT-428; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:SOT-428; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 8A, SOT-428; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:SOT-428; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Triac, Full Reel; Peak Repetitive Off State Voltage Nxp - 70R3216 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Full Reel; Peak Repetitive Off State Voltage Nxp
70R3216
Triac, Full Reel; Peak Repetitive Off State Voltage Nxp 70R3216
TRIAC, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:SOT-428; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TRIAC, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:SOT-428; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Triacs Triacs
Product Number 300-BT137S-600D,118 75R4715
Product Name 600V 8A 71A DPAK Triac Triac, 600V, 8A, Sot-428; Peak Repetitive Off State Voltage Nxp
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data