TRIAC 800V 8A(RMS) 71A 3-Pin(3+Tab) TO-220AB Rail Product overview: BT137-800,127 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 71A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 71A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137-800,127 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 138837-BT137-800,127
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A
Triac Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-BT137-800,127 | 138837-BT137-800,127 |
| Product Name | 800V 8A 71A Triac | Discrete Semiconductor Products |
| Standards and Certifications | RoHS | |
| Package Type | Rail | TO-220-3 |
| Pin Count | 3 | |
| Operating Temperature | -40 C (-40 F) |