Manufacturer: NXP
Win Source Part Number: 201437-BT136S-600F
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: DPAK
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201437-BT136S-600F |
| Product Name | Discrete Semiconductor Products |