Manufacturer: NXP
Win Source Part Number: 093229-BT136S-600D,1
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: DPAK
Standard Package: 1
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Triac Type: Logic - Sensitive Gate
Current - Non Rep. Surge 50 60Hz (Itsm): 25A 27A
Family Name: BT136S-600D
Alternative Parts (Cross-Reference): BT136S-600D; BCR3AS-12A#B00; BCR3AS-12B-T13#B01; BCR3AS-12A;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRIAC, 600V, 4A; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:SOT-428; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:25A; Holding Current Max:10mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 093229-BT136S-600D,118 | 75R4714 |
| Product Name | Discrete Semiconductor Products | Triac, 600V, 4A; Peak Repetitive Off State Voltage Nxp |
| Package Type | DPAK; TO-252-3 DPak (2 Leads + Tab) SC-63 | SOT-428 |
| VDRM | 600 volts | |
| ITSM | 4 amps | |
| IGT | 5 mA |