Manufacturer: NXP
Win Source Part Number: 201430-BT134-600D
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: SOT-82
Manufacturer Device Package: SOT-82-3
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Family Name: BT134-600D
Alternative Parts (Cross-Reference): BT134-600D,127;
Introduction Date: August 05, 2015
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 201430-BT134-600D |
| Product Name | Discrete Semiconductor Products |
| Package Type | SOT-82 |