Manufacturer: NXP
Win Source Part Number: 128708-BT132-600D,11
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Device Package: TO-92-3
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 128708-BT132-600D,116 |
| Product Name | Discrete Semiconductor Products |