The BSV52 is an NPN silicon transistor designed for high-speed saturated switching in portable equipment. It is housed in a SOT23 plastic surface-mount package measuring 2.9 mm by 1.3 mm. The device has a maximum collector-emitter voltage of 12 V, a continuous collector current of 100 mA, and a total power dissipation of 250 mW at 25 °C. It achieves a transition frequency of up to 500 MHz and has a collector-emitter saturation voltage of 400 mV at 50 mA collector current and 5 mA base current. The transistor meets IEC 60134 for limiting values and operates with a junction temperature up to 150 °C.
Manufacturer: NXP Semiconductors
Win Source Part Number: 1325635-BSV52,215
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 12 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 400nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 1V
Frequency - Transition: 500MHz
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
Other Part Number: 2156-BSV52,215-954
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1325635-BSV52,215 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |
| Package Type | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Bulk; Bulk |
| IC(max) | 100 milliamps |