NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BST61,115 BST61,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 137988-BST61,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 137988-BST61,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BST61,115 - 137988-BST61,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BST61,115
137988-BST61,115
TRANSISTORS - Transistors (BJT) - Single - BST61,115 137988-BST61,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 137988-BST61,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 137988-BST61,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.3V @ 500μA, 500mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 137988-BST61,115
Product Name TRANSISTORS - Transistors (BJT) - Single - BST61,115
Polarity PNP; PNP - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 119675744 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers