Bipolar (BJT) Transistor PNP 200V 200mA 15MHz 1.3W Surface Mount SOT-89-3
TRANS PNP 200V 0.2A SOT89-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BST15,115-ND | BST15,115 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |