NXP Semiconductors 50V 0.3A MOSFET Transistor BSS98

Description
Trans MOSFET N-CH 50V 0.3A 3-Pin TO-92 Product overview: BSS98 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS98 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 50V 0.3A 3-Pin TO-92 Product overview: BSS98 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS98 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.3A MOSFET Transistor
278-BSS98
50V 0.3A MOSFET Transistor 278-BSS98
Trans MOSFET N-CH 50V 0.3A 3-Pin TO-92 Product overview: BSS98 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS98 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 50V 0.3A 3-Pin TO-92 Product overview: BSS98 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS98 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237416-BSS98 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237416-BSS98
Discrete Semiconductor Products 237416-BSS98
Manufacturer: NXP Win Source Part Number: 237416-BSS98 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS98 Alternative Parts (Cross-Reference): 5LN02SP; 5LN02N; Introduction Date: May 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 237416-BSS98
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS98
Alternative Parts (Cross-Reference): 5LN02SP; 5LN02N;
Introduction Date: May 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS98 237416-BSS98
Product Name 50V 0.3A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data