Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099437-BSS87,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 580mW (Ta), 12.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 400mA, 10V
Alternative Parts (Cross-Reference): BSS87; BSS87/T1;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 099437-BSS87,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS87,115 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 200 volts |
| PD | 580 to 12500 milliwatts |