Manufacturer: Nexperia USA Inc.
Win Source Part Number: 115957-BSS84AKV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-666
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 170mA
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.35nC @ 5V
Max Input Capacitance: 36pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 115957-BSS84AKV,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKV,115 |
| Polarity | P-Channel |
| V(BR)DSS | 50 volts |
| PD | 500 milliwatts |