Trans MOSFET P-CH 50V 0.23A Automotive 3-Pin DFN-B Product overview: BSS84AKMB from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.23A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 50V, 0.23A, DFN, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS84AKMB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 759728-BSS84AKMB
Family Name: BSS84AKMB
Reference case: SOD-882
Alternative Parts (Cross-Reference): DMN58D0LFB-7B; DMN58D0LFB-7; DMP58D0LFB-7B;
Introduction Date: June 06, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BSS84AKMB | 759728-BSS84AKMB |
| Product Name | Automotive 50V 0.23A DFN MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKMB |
| Package Type | SOT3 |