P-channel enhancement mode MOSFET for high-side load switching and relay driver applications, housed in a leadless SOT883 (1.0 mm × 0.6 mm × 0.5 mm) package. Rated for a drain-source voltage of -50 V and continuous drain current of -230 mA at 25°C, with a typical drain-source on-state resistance of 4.5 Ω at -10 V gate-source voltage. AEC-Q101 qualified and features ESD protection up to 1 kV HBM.
Trans MOSFET P-CH 50V 0.23A Automotive 3-Pin DFN T/R Product overview: BSS84AKM,315 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.23A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 50V, 0.23A, DFN, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84AKM,315 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSS84AKM,315 |
| Product Name | Automotive 50V 0.23A DFN MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 50 volts |
| PD | 715 milliwatts |