NXP Semiconductors France SAS TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84,215 BSS84,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 83441-BSS84,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 45pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 130mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 83441-BSS84,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 45pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 130mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84,215 - 83441-BSS84,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84,215
83441-BSS84,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84,215 83441-BSS84,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 83441-BSS84,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 45pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 130mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 83441-BSS84,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 45pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 130mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 83441-BSS84,215
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84,215
Polarity P-Channel; P-Channel
V(BR)DSS 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24765RUVR - 1154217-BQ24765RUVR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers
MOSFETs - 1827286P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details