NXP Semiconductors Automotive N-Channel Dual 60 V MOSFET Transistor BSS138PS

Description
60 V, 320 mA dual N-channel Trench MOSFET / Trans MOSFET N-CH 60V 0.32A Automotive 6-Pin TSSOP Product overview: BSS138PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 320 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS138PS can be used for catalog matching and distributor lookup.
Request a Quote
Description
60 V, 320 mA dual N-channel Trench MOSFET / Trans MOSFET N-CH 60V 0.32A Automotive 6-Pin TSSOP Product overview: BSS138PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 320 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS138PS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel Dual 60 V MOSFET Transistor
285-BSS138PS
Automotive N-Channel Dual 60 V MOSFET Transistor 285-BSS138PS
60 V, 320 mA dual N-channel Trench MOSFET / Trans MOSFET N-CH 60V 0.32A Automotive 6-Pin TSSOP Product overview: BSS138PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 320 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS138PS can be used for catalog matching and distributor lookup.

60 V, 320 mA dual N-channel Trench MOSFET / Trans MOSFET N-CH 60V 0.32A Automotive 6-Pin TSSOP Product overview: BSS138PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 320 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS138PS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138PS - 1154916-BSS138PS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138PS
1154916-BSS138PS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138PS 1154916-BSS138PS
Manufacturer: NXP Win Source Part Number: 1154916-BSS138PS Family Name: BSS138PS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): NTJD5121NT1G; Si1926DL; SI1926DL-T1; TSM2N7002KDCU6 RF; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1154916-BSS138PS
Family Name: BSS138PS
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): NTJD5121NT1G; Si1926DL; SI1926DL-T1; TSM2N7002KDCU6 RF;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSS138PS 1154916-BSS138PS
Product Name Automotive N-Channel Dual 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138PS
Package Type SOT3
Unlock Full Specs
to access all available technical data