Manufacturer: Nexperia USA Inc.
Win Source Part Number: 128593-BSS138PS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 420mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 320mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.8nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 128593-BSS138PS,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138PS,115 |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| PD | 420 milliwatts |