NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138P BSS138P

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 237375-BSS138P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: BSS138P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 420mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.8nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): NDS7002A; CMPDM7002AE TR; CMPDM7002AE TR Tin/Lead; 2N7002K; Introduction Date: July 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing, Power Management, Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 237375-BSS138P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: BSS138P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 420mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.8nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): NDS7002A; CMPDM7002AE TR; CMPDM7002AE TR Tin/Lead; 2N7002K; Introduction Date: July 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing, Power Management, Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138P - 237375-BSS138P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138P
237375-BSS138P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138P 237375-BSS138P
Manufacturer: Nexperia USA Inc. Win Source Part Number: 237375-BSS138P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: BSS138P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 420mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.8nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): NDS7002A; CMPDM7002AE TR; CMPDM7002AE TR Tin/Lead; 2N7002K; Introduction Date: July 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing, Power Management, Communications & Networking, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 237375-BSS138P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: BSS138P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 420mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 320mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.8nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 300mA, 10V
Alternative Parts (Cross-Reference): NDS7002A; CMPDM7002AE TR; CMPDM7002AE TR Tin/Lead; 2N7002K;
Introduction Date: July 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing, Power Management, Communications & Networking, Industrial

Buy Now Datasheet
Singapore, Singapore
Automotive 60V 0.32A SOT-23 MOSFET Transistor
285-BSS138P
Automotive 60V 0.32A SOT-23 MOSFET Transistor 285-BSS138P
MOSFET 2N-CH 60V 0.32A 6TSSOP / Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23 Product overview: BSS138P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.32A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS138P can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.32A 6TSSOP / Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23 Product overview: BSS138P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.32A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS138P can be used for catalog matching and distributor lookup.

Supplier's Site
360mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, PLASTIC PACKAGE-3 - 568-BSS138P - Utmel Electronic Limited
Hong Kong, China
360mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, PLASTIC PACKAGE-3
568-BSS138P
360mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, PLASTIC PACKAGE-3 568-BSS138P
360mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, PLASTIC PACKAGE-3

360mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, PLASTIC PACKAGE-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237375-BSS138P 285-BSS138P 568-BSS138P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138P Automotive 60V 0.32A SOT-23 MOSFET Transistor 360mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, PLASTIC PACKAGE-3
Polarity N-Channel N-Channel
V(BR)DSS 60 volts
PD 420 milliwatts 420 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BSH108,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
MOSFETs - 154942P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers