Trans GP BJT NPN 60V 1A 1300mW Automotive 4-Pin(3+Tab) SC-73 / NPN medium power transistors Product overview: BSP41 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, 1300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP41 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 237325-BSP41
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BSP41
Alternative Parts (Cross-Reference): BCP55-10TC; BCP55TA; BCP 55 H6327; BCP5516E6327HTSA1;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Power Management
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BSP41 | 237325-BSP41 |
| Product Name | Automotive 60V 1A 1300mW Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |