NPN medium power transistor for general industrial and telephony applications, housed in the SOT223 surface-mount package with a 1 cm² collector pad for thermal management. The BSP41 variant has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a total power dissipation of 1.3 W at 25 °C ambient temperature. It operates within a junction temperature range of -65 °C to 150 °C and features a DC current gain ranging from 50 to 300 depending on collector current. Thermal resistance from junction to ambient is 93 K/W under standard PCB mounting conditions.
Trans GP BJT NPN 60V 1A 1300mW Automotive AEC-Q101 4-Pin(3+Tab) SC-73 T/R Product overview: BSP41,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, 1300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP41,115 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BSP41,115 |
| Product Name | Automotive 60V 1A 1300mW Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 1000 milliamps |