NXP Semiconductors 350V 0.1A Bipolar Transistor BSP19

Description
TRANS NPN 350V 0.1A SOT223 Product overview: BSP19 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 350V 0.1A SOT223 Product overview: BSP19 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 0.1A Bipolar Transistor
276-BSP19
350V 0.1A Bipolar Transistor 276-BSP19
TRANS NPN 350V 0.1A SOT223 Product overview: BSP19 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19 can be used for catalog matching and distributor lookup.

TRANS NPN 350V 0.1A SOT223 Product overview: BSP19 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSP19 - 094632-BSP19 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP19
094632-BSP19
TRANSISTORS - Transistors (BJT) - Single - BSP19 094632-BSP19
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094632-BSP19 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): BSP19AT1G; BSP19T; BSP19/T1; BSP19; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094632-BSP19
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 4mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 20mA, 10V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): BSP19AT1G; BSP19T; BSP19/T1; BSP19;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BSP19 094632-BSP19
Product Name 350V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSP19
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data