NXP Semiconductors END - OF - LIFE - BSP106 BSP106

Description
Manufacturer: NXP Win Source Part Number: 1154813-BSP106 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1154813-BSP106 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BSP106 - 1154813-BSP106 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BSP106
1154813-BSP106
END - OF - LIFE - BSP106 1154813-BSP106
Manufacturer: NXP Win Source Part Number: 1154813-BSP106 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1154813-BSP106
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1154813-BSP106
Product Name END - OF - LIFE - BSP106
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details