NXP Semiconductors 250V 0.31A MOSFET Transistor BSN254

Description
Trans MOSFET N-CH 250V 0.31A 3-Pin TO-92 / MOSFET N-CH 250V 310MA SOT54 Product overview: BSN254 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.31A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSN254 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 250V 0.31A 3-Pin TO-92 / MOSFET N-CH 250V 310MA SOT54 Product overview: BSN254 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.31A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSN254 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 0.31A MOSFET Transistor
285-BSN254
250V 0.31A MOSFET Transistor 285-BSN254
Trans MOSFET N-CH 250V 0.31A 3-Pin TO-92 / MOSFET N-CH 250V 310MA SOT54 Product overview: BSN254 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.31A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSN254 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 0.31A 3-Pin TO-92 / MOSFET N-CH 250V 310MA SOT54 Product overview: BSN254 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.31A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSN254 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN254 - 092514-BSN254 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN254
092514-BSN254
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN254 092514-BSN254
Manufacturer: NXP Win Source Part Number: 092514-BSN254 Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: BSN254 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 310mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): BSN254,126; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 092514-BSN254
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: BSN254
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 310mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 300mA, 10V
Alternative Parts (Cross-Reference): BSN254,126;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSN254 092514-BSN254
Product Name 250V 0.31A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN254
Polarity N-Channel N-Channel; N-Channel
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1220221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
Single FETs, MOSFETs - 1727-5519-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers