NXP Semiconductors 12V 0.75A 20V SOT-23 MOSFET Transistor BSH205

Description
Trans MOSFET P-CH 12V 0.75A 3-Pin SOT-23 / MOSFET P-CH 20V 2A SOT23 Product overview: BSH205 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.75A, 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.75A, 20V, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSH205 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 12V 0.75A 3-Pin SOT-23 / MOSFET P-CH 20V 2A SOT23 Product overview: BSH205 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.75A, 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.75A, 20V, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSH205 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.75A 20V SOT-23 MOSFET Transistor
285-BSH205
12V 0.75A 20V SOT-23 MOSFET Transistor 285-BSH205
Trans MOSFET P-CH 12V 0.75A 3-Pin SOT-23 / MOSFET P-CH 20V 2A SOT23 Product overview: BSH205 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.75A, 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.75A, 20V, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSH205 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 0.75A 3-Pin SOT-23 / MOSFET P-CH 20V 2A SOT23 Product overview: BSH205 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.75A, 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.75A, 20V, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSH205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH205 - 83054-BSH205 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH205
83054-BSH205
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH205 83054-BSH205
Manufacturer: Nexperia USA Inc. Win Source Part Number: 83054-BSH205 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 480mW (Ta) Family Name: BSH205 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 418pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 170 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): CPH3319; BSH205,215 ; Introduction Date: August 01, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 83054-BSH205
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 480mW (Ta)
Family Name: BSH205
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 418pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 170 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): CPH3319; BSH205,215 ;
Introduction Date: August 01, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSH205 83054-BSH205
Product Name 12V 0.75A 20V SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH205
Polarity P-Channel P-Channel; P-Channel
PD 480 milliwatts 480 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 72000 milliamps
View Details
7 suppliers
SMD 60V 75A MOSFET Transistor - 278-BUK766R0-60E,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 182000 milliwatts
View Details
4 suppliers
MOSFET Transistor - 285-79N03S - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers