Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095522-BSH201
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 417mW (Ta)
Family Name: BSH201
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA (Min)
Max Gate Charge: 3nC @ 10V
Max Input Capacitance: 70pF @ 48V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 160mA, 10V
Alternative Parts (Cross-Reference): 2SJ168(T5LMDNSI); 2SJ168(T5LMDNSI,F); 2SJ168(T5LMH,F);
Introduction Date: August 01, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 300MA SOT-23 Product overview: BSH201 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSH201 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 095522-BSH201 | 285-BSH201 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH201 | 60V 300MA SOT-23 MOSFET Transistor |
| Polarity | P-Channel; P-Channel | P-Channel |
| V(BR)DSS | 60 volts | |
| PD | 417 milliwatts | 417 milliwatts |