Trans MOSFET N-CH 30V 1.9A 3-Pin SOT-23 / N-channel enhancement mode field-effect transistor Product overview: BSH108 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSH108 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1154728-BSH108
Family Name: BSH108
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BSS316NL6327XT; BSS316NL6327; BSS316NL6327HTSA1; BSS316NH6327XT;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-BSH108 | 1154728-BSH108 |
| Product Name | N-Channel 30V 1.9A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH108 |
| Package Type | SOT3; SOT23 |