Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096963-BSH105,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.05A (Ta)
Gate-Source Threshold Voltage: 570mV @ 1mA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 152pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 200 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 096963-BSH105,215 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH105,215 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 20 volts |
| PD | 417 milliwatts |