Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097236-BSH103,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 850mA (Ta)
Gate-Source Threshold Voltage: 400mV @ 1mA (Min)
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 83pF @ 24V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 400 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 097236-BSH103,235 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH103,235 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 30 volts |
| PD | 540 milliwatts |