RF TRANS NPN 10V 900MHZ SOT223 Product overview: BLT80,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 900MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 900MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BLT80,115 can be used for catalog matching and distributor lookup.
RF Transistor NPN 10V 250mA 900MHz 2W Surface Mount SC-73
Manufacturer: NXP
Win Source Part Number: 1023639-BLT80,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 900MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 250mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 25 @ 150mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
RF TRANS NPN 10V 900MHZ SOT223
RF TRANS NPN 10V 900MHZ SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BLT80,115 | BLT80,115-ND | 1023639-BLT80,115 | BLT80,115 | BLT80,115 |
| Product Name | 10V 900MHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BLT80,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT3; SOT-223 | TO-261-4, TO-261AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 10 volts | 10 volts | 10 volts | ||
| TJ | 175 C (347 F) | 175 C (347 F) |