RF Transistor NPN 8V 250mA 900MHz 2.1W Surface Mount SC-73
RF TRANS NPN 8V 900MHZ SOT223
RF TRANS NPN 8V 900MHZ SOT223
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BLT70,115-ND | BLT70,115 | BLT70,115 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 8 volts | 8 volts |