Manufacturer: NXP
Win Source Part Number: 137332-BLT50,115
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 470MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 25 @ 300mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RF TRANS NPN 10V 470MHZ SOT223 Product overview: BLT50,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 470MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 470MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BLT50,115 can be used for catalog matching and distributor lookup.
RF TRANS NPN 10V 470MHZ SOT223
RF TRANS NPN 10V 470MHZ SOT223
TRANSISTOR, RF, NPN, 10V, 470MHZ, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:10V; Transition Frequency:470MHz; Power Dissipation:2W; Continuous Collector Current:500mA; No. of Pins:4Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 137332-BLT50,115 | 283-BLT50,115 | BLT50,115 | BLT50,115 | 85W3334 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BLT50,115 | 10V 470MHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Transistor, Rf, Npn, 10V, 470Mhz, Sot-223-4; Transistor Polarity Nxp |
| Polarity | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-3; SOT223 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 10 volts | 10 volts | 10 volts | ||
| TJ | 175 C (347 F) | 175 C (347 F) |