Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049346-BLF6G27LS-13
Drain to Source Voltage (Vdss): 65 V
Frequency: 2.7 GHz
Gain: 16 dB
Number of Pins: 3
Output Power: 20 W
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BLF6G27LS-135BLF6G27
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 34 A
Drain to Source Breakdown Voltage: 65 V
Drain to Source Resistance: 135 mΩ
Gate to Source Voltage (Vgs): 13 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049346-BLF6G27LS-135 |
| Product Name | OEM Parts - OEM Parts (A - B) - BLF6G27LS-135 |