Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049338-BLF542
Packaging: Bulk
Current Rating: 1.5 A
Gain: 13 dB
Number of Pins: 6
Output Power: 5 W
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 65 V
Drain to Source Breakdown Voltage: 65 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049338-BLF542 |
| Product Name | OEM Parts - OEM Parts (A - B) - BLF542 |